Manufacturer: Texas Instruments
Win Source Part Number: 810297-UC2845D
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Duty Cycle (Maximum): 48%
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: UC2845
Voltage - Supply (Vcc/Vdd): 12V ~ 28V
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR MULT TOP 14SOIC
PWM CONTROLLER CURRENT MODE, SMD, INPUT VOLTAGE: 25V, OUTPUT VOLTAGE: 13.5V, OUTPUT CURRENT: 200MA, SUPPLY VOLTAGE: 12V ~ 25V, 14-SOIC, 14 PINS, 500KHZ, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Switching Controllers Current Mode PWM
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 810297-UC2845D | 296-27146-5-ND | UC2845D | 16915027 | UC2845D | UC2845D |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2845D | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Power Management IC | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control | ||||
| fsw | 500 kHz |