Manufacturer: Texas Instruments
Win Source Part Number: 1107665-TL2842BD-8
Packaging: Tube/Rail
Mounting: Surface Mount
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BST FLYBK PWM 8SOIC
IC, BOOST, FLYBACK, FORWARD, REGULATOR POSITIVE OUTPUT, STEP-UP, STEP-UP/STEP-DOWN, DC-DC CONTROLLER, SMD, 8-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BST FLYBK PWM 8SOIC
Switching Controllers Hi-Perf Current- Mode PWM Controller
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1107665-TL2842BD-8 | 296-34267-5-ND | TL2842BD-8 | 16596333 | TL2842BD-8 | TL2842BD-8 | TL2842BD-8 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TL2842BD-8 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Power Management IC | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward | ||||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Frequency Control | Frequency Control | |||||
| fsw | 500 kHz | 500 kHz |