Manufacturer: Intersil
Win Source Part Number: 018095-ISL95831HRTZ-
Packaging: Reel - TR
Applications: Converter, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 25 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 48-TQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC REG CONV INTEL 2OUT 48TQFN Product overview: ISL95831HRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95831HRTZ-T can be used for catalog matching and distributor lookup.
(PRICE/TC) POWER MANAGEMENT IC, 300KHZ, TQFN-48, INPUT VOLTAGE MIN:4.5V, INPUT VOLTAGE MAX:25V, PWM INPUT FREQUENCY:300KHZ, DIGITAL IC CASE:TQFN, NO. OF PINS:48PINS, EXTERNAL INPUT CAPACITANCE:-, EXTERNAL OUTPUT CAPACITANCE:-, PRODUCT RANGE:- ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
IC REG CONV INTEL 2OUT 48TQFN
IC REG CONV INTEL 2OUT 48TQFN
Switching Controllers MULTI-PHS IMVP-7 SVD CORE CNTRLR 4 8LD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 018095-ISL95831HRTZ-T | 750-ISL95831HRTZ-T | 107673099 | ISL95831HRTZ-T | ISL95831HRTZ-T | ISL95831HRTZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95831HRTZ-T | Power Management IC | Power Management IC | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; 48-TQFN (6x6) | Other; Tape & Reel (TR) | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | ||
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Output Voltage | 0.2500 to 1.52 volts | 0.2500 to 1.52 volts | ||||
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) |