Renesas Electronics Corporation Power Management IC ISL84052IBZ

Description
IC, ANALOG MUX/DMUX, DUAL 4 X 1, SOIC-16; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS:2CIRCUITS; ON STATE RESISTANCE MAX:125OHM; SUPPLY VOLTAGE RANGE:ª 4.5V TO ª 5.5V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:16PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, ANALOG MUX/DMUX, DUAL 4 X 1, SOIC-16; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS:2CIRCUITS; ON STATE RESISTANCE MAX:125OHM; SUPPLY VOLTAGE RANGE:ª 4.5V TO ª 5.5V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:16PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107575662 - Radwell International
Willingboro, NJ, United States
Power Management IC
107575662
Power Management IC 107575662
IC, ANALOG MUX/DMUX, DUAL 4 X 1, SOIC-16; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS:2CIRCUITS; ON STATE RESISTANCE MAX:125OHM; SUPPLY VOLTAGE RANGE:ª 4.5V TO ª 5.5V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:16PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, ANALOG MUX/DMUX, DUAL 4 X 1, SOIC-16; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS:2CIRCUITS; ON STATE RESISTANCE MAX:125OHM; SUPPLY VOLTAGE RANGE:ª 4.5V TO ª 5.5V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:16PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107575662
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 761-A8737EEJTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADM660ARU - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulator - AAT3223IGU-3.3-T1 - Richardson RFPD
View Details
7 suppliers