Texas Instruments UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator UA7805CKCS

Description
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator - UA7805CKCS - Texas Instruments
Dallas, TX, United States
UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator
UA7805CKCS
UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator UA7805CKCS
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
5V 1.5A TO-220 LDO Voltage Regulator IC
776-UA7805CKCS
5V 1.5A TO-220 LDO Voltage Regulator IC 776-UA7805CKCS
5V 1.5A Positive Linear Voltage Regulator TO-220 Product overview: UA7805CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7805CKCS can be used for catalog matching and distributor lookup.

5V 1.5A Positive Linear Voltage Regulator TO-220 Product overview: UA7805CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7805CKCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7805CKCS - 035566-UA7805CKCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7805CKCS
035566-UA7805CKCS
PMIC - PMIC - Voltage Regulators - Linear - UA7805CKCS 035566-UA7805CKCS
Manufacturer: Texas Instruments Win Source Part Number: 035566-UA7805CKCS Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A PSRR: 78dB to 68dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 035566-UA7805CKCS
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A
PSRR: 78dB to 68dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13996-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13996-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13996-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Voltage Regulators - 6616692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616692P
Voltage Regulators 6616692P
Reg Standard Lin Fix Pos 5V 1.5A 3-Pin

Reg Standard Lin Fix Pos 5V 1.5A 3-Pin

Supplier's Site
Voltage Regulators - 9223511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9223511
Voltage Regulators 9223511
Reg Standard Lin Fix Pos 5V 1.5A 3-Pin

Reg Standard Lin Fix Pos 5V 1.5A 3-Pin

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7805CKCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7805CKCS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7805CKCS
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7805CKCS
Linear Voltage Regulators UA7805CKCS
Linear Voltage Regulators Positive V

Linear Voltage Regulators Positive V

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA7805CKCS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA7805CKCS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA7805CKCS
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site Datasheet
Power Management IC - 16991656 - Radwell International
Willingboro, NJ, United States
Power Management IC
16991656
Power Management IC 16991656
VOLT REG, 5V, 1.5A, TO-220-3, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VOLT REG, 5V, 1.5A, TO-220-3, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA7805CKCS 776-UA7805CKCS 035566-UA7805CKCS 296-13996-5-ND 6616692P UA7805CKCS UA7805CKCS UA7805CKCS 16991656
Product Name UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator 5V 1.5A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA7805CKCS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Management IC
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220 TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24130RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ21061YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z45DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers