N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 101509-LM2737MTCX/NO
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 50kHz to 2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
SWITCHING CONTROLLER, VOLTAGE-MODE, 2000KHZ SWITCHING FREQ-MAX, BICMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
IC REG CTRLR BUCK 14TSSOP
Switching Controllers 2.2 - 16V input, 2MHz, N-Channel FET synchronous buck controller w output over-V & under-V flag 14-TSSOP -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2737MTCX/NOPB | 101509-LM2737MTCX/NOPB | LM2737MTCX/NOPBTR-ND | LM2737MTCX/NOPB | 66900696 | LM2737MTCX/NOPB | LM2737MTCX/NOPB |
| Product Name | LM2737 N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2737MTCX/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | Power Management IC | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; TSSOP | SSOP; Other; 14-TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Special Features | Enable | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | |||
| Output Voltage | 0.6000 to 13.5 volts | ||||||
| IOUT | 20 amps |