Manufacturer: Texas Instruments
Win Source Part Number: 032380-TL3842P
Packaging: Tube/Rail
Mounting: Through Hole
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Switching Regulator, Current-mode, 1A, 500kHz Switching Freq-Max, BIPolar, PDIP8
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR BST FLYBK PWM 8-DIP
Switching Controllers Current Mode PWM
IC REG CTRLR BST FLYBK PWM 8-DIP
SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 032380-TL3842P | TL3842P | 296-10174-5-ND | TL3842P | TL3842P | TL3842P | 16654648 | TL3842P |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TL3842P | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | IC Chip | DC DC Switching Controllers | |
| Configuration / Function | Boost, Flyback, Forward | Buck; Boost | ||||||
| Package Type | DIP; Other; 8-PDIP | DIP; Other; PDIP8 | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Frequency Control | Frequency Control | ||||||
| fsw | 500 kHz | 500 kHz |