Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 105789-UC2844BD1013T
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Switching Controllers 0.5mA Current Mode
IC REG CTRLR BST FLYBK ISO 8SOIC
IC REG CTRLR BST FLYBK ISO 8SOIC
IC, BOOST, FLYBACK REGULATOR POSITIVE, ISOLATION CAPABLE OUTPUT STEP-UP, STEP-UP/STEP-DOWN - DC-DC CONTROLLER IC, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-6138-2-ND | 105789-UC2844BD1013TR | UC2844BD1013TR | UC2844BD1013TR | UC2844BD1013TR | 70852028 | UC2844BD1013TR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844BD1013TR | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Power Management IC | DC DC Switching Controllers |
| Configuration / Function | Boost | Forward | Buck; Boost | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SO | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| fsw | 500 kHz | 500 kHz | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 to 150 C (-40 to 302 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Life Cycle Stage | Maturity; Active | Active |