ANALOG SWITCH, TRIPLE, SPDT, SOIC-16, NO. OF CHANNELS:3CHANNELS, ANALOG SWITCH TYPE:SPDT, ON STATE RESISTANCE MAX:100OHM, SUPPLY VOLTAGE RANGE:2V TO 12V, ANALOG SWITCH CASE:SOIC, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 136754850 |
| Product Name | Power Management IC |