Texas Instruments LM2940C 1A Low Dropout Regulator LM2940CT-15

Description
1A Low Dropout Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
1A Low Dropout Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2940C 1A Low Dropout Regulator - LM2940CT-15 - Texas Instruments
Dallas, TX, United States
LM2940C 1A Low Dropout Regulator
LM2940CT-15
LM2940C 1A Low Dropout Regulator LM2940CT-15
1A Low Dropout Regulator 3-TO-220 0 to 125

1A Low Dropout Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
TO-220 Voltage Regulator IC
776-LM2940CT-15
TO-220 Voltage Regulator IC 776-LM2940CT-15
1-A, 26-V, high-PSRR, low-dropout voltage regulator 3-TO-220 0 to 125 Product overview: LM2940CT-15 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CT-15 can be used for catalog matching and distributor lookup.

1-A, 26-V, high-PSRR, low-dropout voltage regulator 3-TO-220 0 to 125 Product overview: LM2940CT-15 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CT-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940CT-15-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940CT-15-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940CT-15-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
 - LM2940CT-15 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSFM3

Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
 - LM2940CT-15 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSFM3

Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-15 - 083786-LM2940CT-15 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-15
083786-LM2940CT-15
PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-15 083786-LM2940CT-15
Manufacturer: Texas Instruments Win Source Part Number: 083786-LM2940CT-15 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 0.8V @ 1A Operating Supply Current: 10mA to 15mA PSRR: 66dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 083786-LM2940CT-15
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 10mA to 15mA
PSRR: 66dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2940CT-15
PMIC - Voltage Regulators - Linear LM2940CT-15
IC REG LINEAR 15V 1A TO220-3

IC REG LINEAR 15V 1A TO220-3

Supplier's Site Datasheet
Power Management IC - 72628632 - Radwell International
Willingboro, NJ, United States
Power Management IC
72628632
Power Management IC 72628632
POWER MANAGEMENT IC, VOLTAGE REGULATOR, 1 AMP, 26 V, HIGH PSRR, LOW DROPOUT, LM2940C SERIES. FREE 2 YEAR RADWELL WARRANTY

POWER MANAGEMENT IC, VOLTAGE REGULATOR, 1 AMP, 26 V, HIGH PSRR, LOW DROPOUT, LM2940C SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2940CT-15
LDO Voltage Regulators LM2940CT-15
LDO Voltage Regulators 1A Low Dropout Regulator 3-TO-220 0 to 125

LDO Voltage Regulators 1A Low Dropout Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940CT-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940CT-15
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940CT-15
IC REG LINEAR 15V 1A TO220-3

IC REG LINEAR 15V 1A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM2940CT-15 776-LM2940CT-15 LM2940CT-15-ND LM2940CT-15 083786-LM2940CT-15 LM2940CT-15 72628632 LM2940CT-15 LM2940CT-15
Product Name LM2940C 1A Low Dropout Regulator TO-220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-15 PMIC - Voltage Regulators - Linear Power Management IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; TO-220,DDPAK/TO-263 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts 26 volts
Unlock Full Specs
to access all available technical data