Manufacturer: Rohm Semiconductor
Win Source Part Number: 1021987-BA7812FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: BA7812
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-252-3
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 4.5mA to 6mA
PSRR: 63dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): uA78M12CKTPR; UA78M12CKVUR; KA7812ER;
Introduction Date: December 03, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG LINEAR 12V 1A TO252-3 Product overview: BA7812FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7812FP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 1A TO252-3
IC REG LINEAR 12V 1A TO252-3
Linear Voltage Regulators STANDARD REG POS 12V 1A
(PRICE/TC) LINEAR, REG, 25VIN, 1A, 12V, 3TO220, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:14.5V, INPUT VOLTAGE MAX:27V, PRODUCT RANGE:7812 VOLTAGE REGULATORS, OUTPUT ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1021987-BA7812FP-E2 | 776-BA7812FP-E2 | BA7812FP-E2 | BA7812FP-E2 | BA7812FP-E2 | 44003378 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA7812FP-E2 | 12V 1A TO252 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Power Management IC |
| Regulator Type | Low Dropout | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | Other; TO-252-3 | Other; Tape & Reel (TR) | DPAK | |||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection |