Texas Instruments TPS767D301 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS767D301PWP

Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP
Request a Quote Datasheet
Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS767D301 Dual-Output Low-Dropout (LDO) Voltage Regulators - TPS767D301PWP - Texas Instruments
Dallas, TX, United States
TPS767D301 Dual-Output Low-Dropout (LDO) Voltage Regulators
TPS767D301PWP
TPS767D301 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS767D301PWP
Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP

Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2740-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2740-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2740-5-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A 28-HTSSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A 28-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS767D301PWP - 090369-TPS767D301PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS767D301PWP
090369-TPS767D301PWP
PMIC - PMIC - Voltage Regulators - Linear - TPS767D301PWP 090369-TPS767D301PWP
Manufacturer: Texas Instruments Win Source Part Number: 090369-TPS767D301PWP Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed and Adjustable Voltage - Dropout (Typical): 0.35V @ 1A Number of Regulators: 2 Output Type: Adjustable (Fixed) Control Features: Enable, Reset Output Current: 1A Output Voltage: 3.3V, 1.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V, 1.5 V to 5.5 V Dropout Voltage-Max: 0.58V @ 1A Operating Supply Current: 125μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090369-TPS767D301PWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 0.35V @ 1A
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Reset
Output Current: 1A
Output Voltage: 3.3V, 1.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V, 1.5 V to 5.5 V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 1A 10V 3.3V LDO Voltage Regulator IC
776-TPS767D301PWP
Dual 1A 10V 3.3V LDO Voltage Regulator IC 776-TPS767D301PWP
1A Dual LDO 10V 3.3V 2% HTSSOP Power Mgmt IC Product overview: TPS767D301PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 10V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D301PWP can be used for catalog matching and distributor lookup.

1A Dual LDO 10V 3.3V 2% HTSSOP Power Mgmt IC Product overview: TPS767D301PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 10V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D301PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS767D301PWP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS767D301PWP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS767D301PWP
IC REG LIN POS ADJ 1A 28HTSSOP

IC REG LIN POS ADJ 1A 28HTSSOP

Supplier's Site Datasheet
Power Management IC - 17167472 - Radwell International
Willingboro, NJ, United States
Power Management IC
17167472
Power Management IC 17167472
POWER MANAGEMENT IC, LDO VOLTAGE REGULATOR, 1 A OUTPUT CURRENT, 2X OUTPUTS, 2.7-10 V (INPUT), 575 MV MAX. (DROPOUT), 5.07 W DISSIPATION, ADJUSTABLE; FIXED OUTPUT TYPE, SMD/SMT MOUNTING, HTSSOP-28 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

POWER MANAGEMENT IC, LDO VOLTAGE REGULATOR, 1 A OUTPUT CURRENT, 2X OUTPUTS, 2.7-10 V (INPUT), 575 MV MAX. (DROPOUT), 5.07 W DISSIPATION, ADJUSTABLE; FIXED OUTPUT TYPE, SMD/SMT MOUNTING, HTSSOP-28 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS767D301PWP
LDO Voltage Regulators TPS767D301PWP
LDO Voltage Regulators Dual-Output LDO Voltage Regulator

LDO Voltage Regulators Dual-Output LDO Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS767D301PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS767D301PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS767D301PWP
IC REG LIN POS ADJ 1A 28HTSSOP

IC REG LIN POS ADJ 1A 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS767D301PWP 296-2740-5-ND 090369-TPS767D301PWP 776-TPS767D301PWP TPS767D301PWP 17167472 TPS767D301PWP TPS767D301PWP
Product Name TPS767D301 Dual-Output Low-Dropout (LDO) Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS767D301PWP Dual 1A 10V 3.3V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Management IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Adjustable (Fixed)
Package Type Other; HTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 28-HTSSOP Other; HTSSOP Other; 28-PowerTSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset
Output Voltage 1.5 to 5.5 volts 1.5 to 5.5 volts 3.3 to 5.5 volts 5.5 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LDO Voltage Regulator IC - 85-BQ25050DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 7 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24600RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details