STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - L4940D2T5-TR L4940D2T5-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 002260-L4940D2T5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Family Name: L4940 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.9V @ 1.5A Operating Supply Current: 8mA to 50mA PSRR: 68dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): NCP59300DS50R4G; NCV59300DS50R4G; NCP59150DS50R4G; NCV59150DS50R4G; Introduction Date: February 04, 2005 ECCN: EAR99 Country of Origin: China, Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 002260-L4940D2T5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Family Name: L4940 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.9V @ 1.5A Operating Supply Current: 8mA to 50mA PSRR: 68dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): NCP59300DS50R4G; NCV59300DS50R4G; NCP59150DS50R4G; NCV59150DS50R4G; Introduction Date: February 04, 2005 ECCN: EAR99 Country of Origin: China, Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L4940D2T5-TR - 002260-L4940D2T5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4940D2T5-TR
002260-L4940D2T5-TR
PMIC - PMIC - Voltage Regulators - Linear - L4940D2T5-TR 002260-L4940D2T5-TR
Manufacturer: STMicroelectronics Win Source Part Number: 002260-L4940D2T5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Family Name: L4940 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.9V @ 1.5A Operating Supply Current: 8mA to 50mA PSRR: 68dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): NCP59300DS50R4G; NCV59300DS50R4G; NCP59150DS50R4G; NCV59150DS50R4G; Introduction Date: February 04, 2005 ECCN: EAR99 Country of Origin: China, Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 002260-L4940D2T5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L4940
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: D2PAK
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.9V @ 1.5A
Operating Supply Current: 8mA to 50mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): NCP59300DS50R4G; NCV59300DS50R4G; NCP59150DS50R4G; NCV59150DS50R4G;
Introduction Date: February 04, 2005
ECCN: EAR99
Country of Origin: China, Singapore
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5V 1.5A LDO Voltage Regulator IC
776-L4940D2T5-TR
5V 1.5A LDO Voltage Regulator IC 776-L4940D2T5-TR
5V 1.5A LDO Voltage Regulator, TO-263, SM Product overview: L4940D2T5-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4940D2T5-TR can be used for catalog matching and distributor lookup.

5V 1.5A LDO Voltage Regulator, TO-263, SM Product overview: L4940D2T5-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4940D2T5-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1166-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1166-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1166-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1166-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1166-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1166-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1166-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1166-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1166-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet
Voltage Regulators - 6869212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869212
Voltage Regulators 6869212
LDO Regulator 5V 1.5A D2PAK

LDO Regulator 5V 1.5A D2PAK

Supplier's Site
Voltage Regulators - 6869212P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869212P
Voltage Regulators 6869212P
LDO Regulator 5V 1.5A D2PAK

LDO Regulator 5V 1.5A D2PAK

Supplier's Site
Voltage Regulators - 1686558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1686558
Voltage Regulators 1686558
LDO Regulator 5V 1.5A D2PAK

LDO Regulator 5V 1.5A D2PAK

Supplier's Site
Power Management IC - 49021492 - Radwell International
Willingboro, NJ, United States
Power Management IC
49021492
Power Management IC 49021492
IC, LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 OUTPUT, 1.5A, SURFACE MOUNT, D2PAK. FREE 2 YEAR RADWELL WARRANTY

IC, LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 OUTPUT, 1.5A, SURFACE MOUNT, D2PAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L4940D2T5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L4940D2T5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L4940D2T5-TR
IC REG LINEAR 5V 1.5A D2PAK

IC REG LINEAR 5V 1.5A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
L4940D2T5-TR
LDO Voltage Regulators L4940D2T5-TR
LDO Voltage Regulators 5.0V 1.5A Positive

LDO Voltage Regulators 5.0V 1.5A Positive

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - L4940D2T5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L4940D2T5-TR
PMIC - Voltage Regulators - Linear L4940D2T5-TR
IC REG LINEAR 5V 1.5A D2PAK

IC REG LINEAR 5V 1.5A D2PAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L4940D2T5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L4940D2T5-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L4940D2T5-TR
IC REG LINEAR 5V 1.5A D2PAK

IC REG LINEAR 5V 1.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 002260-L4940D2T5-TR 776-L4940D2T5-TR 497-1166-2-ND 6869212 6869212P 49021492 L4940D2T5-TR L4940D2T5-TR L4940D2T5-TR L4940D2T5-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - L4940D2T5-TR 5V 1.5A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; D2PAK Other; TO-263 TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2pak TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data