Texas Instruments Electronic Surplus - LM431AIM LM431AIM

Description
LM431A - Adjustable Precision Zener Shunt Regulator
Request a Quote Datasheet
Description
LM431A - Adjustable Precision Zener Shunt Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM431AIM - Rochester Electronics
Newburyport, MA, United States
LM431A - Adjustable Precision Zener Shunt Regulator

LM431A - Adjustable Precision Zener Shunt Regulator

Supplier's Site Datasheet
Electronic Surplus - LM431AIM - 1199877-LM431AIM - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM431AIM
1199877-LM431AIM
Electronic Surplus - LM431AIM 1199877-LM431AIM
Manufacturer: Texas Instruments Win Source Part Number: 1199877-LM431AIM Packaging: Tube Mounting Style: SMD Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 37V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LM431 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V

Manufacturer: Texas Instruments
Win Source Part Number: 1199877-LM431AIM
Packaging: Tube
Mounting Style: SMD
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LM431
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V

Buy Now
Power Management IC - 52295615 - Radwell International
Willingboro, NJ, United States
Power Management IC
52295615
Power Management IC 52295615
IC, VOLTAGE REFERENCE, SHUNT, ADJUSTABLE, OUTPUT VOLTAGE: 2.495V ~ 37V, 100MA, ±2.2%, 8-SOIC, SMD, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, VOLTAGE REFERENCE, SHUNT, ADJUSTABLE, OUTPUT VOLTAGE: 2.495V ~ 37V, 100MA, ±2.2%, 8-SOIC, SMD, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Radwell International
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number LM431AIM 1199877-LM431AIM 52295615
Product Name Electronic Surplus - LM431AIM Power Management IC
Package Type SOIC; Other; SOIC SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 1900000P - RS Components, Ltd.
Specs
Package Type Other; μMAX
IOUT 10 amps
View Details
Battery Chargers - BQ24171RGYT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supply Controllers, Monitors - 1727-NEX81916DYTR-ND - DigiKey
Specs
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details