Renesas Electronics Corporation Power Management IC ICL3232IBNZ

Description
TRANSCEIVER, -40 TO 85DEG C, DEVICE TYPE:TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:NSOIC, NO. OF PINS:16PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSCEIVER, -40 TO 85DEG C, DEVICE TYPE:TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:NSOIC, NO. OF PINS:16PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107632359 - Radwell International
Willingboro, NJ, United States
Power Management IC
107632359
Power Management IC 107632359
TRANSCEIVER, -40 TO 85DEG C, DEVICE TYPE:TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:NSOIC, NO. OF PINS:16PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSCEIVER, -40 TO 85DEG C, DEVICE TYPE:TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:NSOIC, NO. OF PINS:16PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107632359
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
25V TSSOP Power Management IC - 713-BQ20Z75DBTR-V180 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers