Manufacturer: STMicroelectronics
Win Source Part Number: 028284-SG2525AP013TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Push-Pull
Frequency - Switching: 100Hz to 400kHz
Control Features: Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: SG2525A
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-SO
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Alternative Parts (Cross-Reference): MIC2130-4YML-TR; MCP19125T-E/MQ; FAN7556N; MCP19124T-E/MJ;
Introduction Date: June 07, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
SWITCHING CONTROLLER, VOLTAGE-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
Switching Controllers Voltage Mode w/Sync
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
IC REG CTRLR BCK/PSH-PULL 16SOIC
IC REG CTRLR BCK/PSH-PULL 16SOIC
| Win Source Electronics | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 028284-SG2525AP013TR | 497-2039-1-ND | 49042982 | SG2525AP013TR | SG2525AP013TR | SG2525AP013TR | SG2525AP013TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2525AP013TR | DC DC Switching Controllers | Power Management IC | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck, Push-Pull | Buck | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | Other; 16-SO | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Synchronous Rectification | Multiple Outputs | Enable, Soft Start |