The LP3964 is an 800-mA fast ultra-low-dropout linear regulator with an adjustable output voltage option, available in a DDPAK/TO-263 package measuring 10.16mm × 8.42mm. It operates from a 2.5-V to 7-V input supply, maintains ±1.5% output voltage accuracy at room temperature, and features an error flag for output status monitoring. The device includes overtemperature and overcurrent protection, operates with a junction temperature range of −40°C to 125°C, and draws 15 µA quiescent current in shutdown mode. Dropout voltage is typically 240 mV at 800-mA load current. The SENSE pin enables improved load regulation for remote loads.
800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA DDPAK/TO-263-5
Manufacturer: Texas Instruments
Win Source Part Number: 002693-LP3964ES-ADJ/
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Output Voltage: 1.216 V to 5.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.216V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
Maximum Output Voltage: 5.1V
Protection Features: Over Current, Over Temperature, Short Circuit
800mA LDO, Adj Output, 7V Vin, TO-263, SM Product overview: LP3964ES-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964ES-ADJ/NOP
IC REG LIN POS ADJ 800MA DDPAK
IC REG LIN POS ADJ 800MA DDPAK
IC REG LIN POS ADJ 800MA DDPAK
IC REG LIN POS ADJ 800MA DDPAK
IC, PMIC, VOLTAGE REGULATOR, ADJUSTABLE, 5.1V OUTPUT, 800MA OUTPUT, 7V INPUT, 3%, TO-263-6, DDPAK-5. FREE 2 YEAR RADWELL WARRANTY
LDO Voltage Regulators 800Ma Ultra-LDO
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3964ES-ADJ/NOPB | LP3964ES-ADJ/NOPB-ND | 002693-LP3964ES-ADJ/NOPB | 776-LP3964ES-ADJ/NOPB | LP3964ES-ADJ/NOPB | 815-LP3964ES-ADJ/NOPB | LP3964ES-ADJ/NOPB | LP3964ES-ADJ/NOPB | 47461734 | LP3964ES-ADJ/NOPB |
| Product Name | LP3964 800mA Fast Ultra Low Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3964ES-ADJ/NOPB | 800mA 7V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN POS ADJ 800MA DDPAK | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Power Management IC | LDO Voltage Regulators |
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263; Other; DDPAK/TO-263-5 | Other; TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||||
| Output Voltage | 1.22 to 5 volts | 1.22 to 5.1 volts | 1.22 volts | 5 volts | 1.22 volts | 5 volts | 1.22 volts | |||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |