Full-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 139370-UC2827DW-1
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Full-Bridge, Push-Pull
Frequency - Switching: 220kHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 91%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
SWITCHING CONTROLLER IC, DC-DC, FULL-BRIDGE, PUSH-PULL REGULATOR, SOIC-24, 3 OUTPUT, 450 KHZ, 1 A, 50%. FREE 2 YEAR RADWELL WARRANTY
IC REG CTRLR MULT TOP 24SOIC
Full-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-SOIC
Switching Controllers Buck Current/Voltage Fed Push-Pull
IC REG CTRLR MULT TOP 24SOIC
| DigiKey | Win Source Electronics | Radwell International | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-2492-5-ND | 139370-UC2827DW-1 | 17122053 | UC2827DW-1 | UC2827DW-1 | UC2827DW-1 | UC2827DW-1 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2827DW-1 | Power Management IC | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC | SOIC; Other; 24-SOIC (0.295", 7.50mm Width) | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | Multiple Outputs | Frequency Control, Ramp, Soft Start | |||
| fsw | 220 kHz | 220 kHz | 220 kHz | 220 kHz | 220 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Configuration / Function | Full-Bridge, Push-Pull | Buck; Boost |