Texas Instruments TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter TPS5420D

Description
5.5V to 36V Input, 2A, 500kHz Step-Down Converter 8-SOIC -40 to 125
Request a Quote Datasheet
Description
5.5V to 36V Input, 2A, 500kHz Step-Down Converter 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter - TPS5420D - Texas Instruments
Dallas, TX, United States
TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter
TPS5420D
TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter TPS5420D
5.5V to 36V Input, 2A, 500kHz Step-Down Converter 8-SOIC -40 to 125

5.5V to 36V Input, 2A, 500kHz Step-Down Converter 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420D - 034055-TPS5420D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420D
034055-TPS5420D
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420D 034055-TPS5420D
Manufacturer: Texas Instruments Win Source Part Number: 034055-TPS5420D Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.22V Maximum Output Voltage: 31V Minimum Input Voltage: 5.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial, Audio, Automotive, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 034055-TPS5420D
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.22V
Maximum Output Voltage: 31V
Minimum Input Voltage: 5.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Industrial, Audio, Automotive, Power Management

Buy Now Datasheet
Switching Regulators - 1977592P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1977592P
Switching Regulators 1977592P
Texas Instruments TPS5420D

Texas Instruments TPS5420D

Supplier's Site
Switching Regulators - 1977592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1977592
Switching Regulators 1977592
Texas Instruments TPS5420D

Texas Instruments TPS5420D

Supplier's Site
Switching Regulators - 1977590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1977590
Switching Regulators 1977590
Texas Instruments TPS5420D

Texas Instruments TPS5420D

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-19671-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-19671-5-ND
Voltage Regulators - DC DC Switching Regulators 296-19671-5-ND
"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5420D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5420D
Voltage Regulators - DC DC Switching Regulators TPS5420D
Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now
Power Management IC - 16968022 - Radwell International
Willingboro, NJ, United States
Power Management IC
16968022
Power Management IC 16968022
IC, BUCK SWITCHING REGULATOR IC, POSITIVE, ADJUSTABLE, 1.22V, 1 OUTPUT, 2 AMP, 8-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, BUCK SWITCHING REGULATOR IC, POSITIVE, ADJUSTABLE, 1.22V, 1 OUTPUT, 2 AMP, 8-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5420D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5420D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5420D
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS5420D - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS5420D
Voltage Regulators - DC DC Switching Regulators TPS5420D
IC REG BUCK ADJUSTABLE 2A 8SOIC

IC REG BUCK ADJUSTABLE 2A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5420D 034055-TPS5420D 1977592P 1977592 296-19671-5-ND TPS5420D 16968022 TPS5420D TPS5420D
Product Name TPS5420 5.5V to 36V Input, 2A, 500kHz Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5420D Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; Soic SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 31 volts 1.22 volts 1.22 to 31 volts 1.22 to 31 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data