onsemi Voltage Regulators MC7915CD2TR4G

Description
MC7915CD2TR4G, ANA 1A 15V NEGATIVE VREG
Request a Quote Datasheet
Description
MC7915CD2TR4G, ANA 1A 15V NEGATIVE VREG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 8056622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8056622P
Voltage Regulators 8056622P
MC7915CD2TR4G, ANA 1A 15V NEGATIVE VREG

MC7915CD2TR4G, ANA 1A 15V NEGATIVE VREG

Supplier's Site
Voltage Regulators - 8056622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8056622
Voltage Regulators 8056622
MC7915CD2TR4G, ANA 1A 15V NEGATIVE VREG

MC7915CD2TR4G, ANA 1A 15V NEGATIVE VREG

Supplier's Site
Voltage Regulators - 1455245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1455245
Voltage Regulators 1455245
MC7915CD2TR4G, ANA 1A 15V NEGATIVE VREG

MC7915CD2TR4G, ANA 1A 15V NEGATIVE VREG

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MC7915CD2TR4G - 074697-MC7915CD2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7915CD2TR4G
074697-MC7915CD2TR4G
PMIC - PMIC - Voltage Regulators - Linear - MC7915CD2TR4G 074697-MC7915CD2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 074697-MC7915CD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -15V Dropout Voltage-Max: 1.3V @ 1A (Typ) PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 074697-MC7915CD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7915CD2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7915CD2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7915CD2TR4GOSCT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7915CD2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7915CD2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7915CD2TR4GOSTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7915CD2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7915CD2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7915CD2TR4GOSDKR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Singapore, Singapore
-15V 1A LDO Voltage Regulator IC
776-MC7915CD2TR4G
-15V 1A LDO Voltage Regulator IC 776-MC7915CD2TR4G
-15V LDO, 1A, 4% Acc, D2PAK, SM Product overview: MC7915CD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7915CD2TR4G can be used for catalog matching and distributor lookup.

-15V LDO, 1A, 4% Acc, D2PAK, SM Product overview: MC7915CD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7915CD2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management IC - 48602878 - Radwell International
Willingboro, NJ, United States
Power Management IC
48602878
Power Management IC 48602878
IC, FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

IC, FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7915CD2TR4G
Linear Voltage Regulators MC7915CD2TR4G
Linear Voltage Regulators 15V 1A Negative

Linear Voltage Regulators 15V 1A Negative

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - MC7915CD2TR4G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MC7915CD2TR4G
Power Supply Chip >> Linear Voltage Regulators (LDO) MC7915CD2TR4G
1A 60dB@(120Hz) Fixed 15V Negative electrode 35V TO-263-2 Linear Voltage Regulators (LDO) ROHS

1A 60dB@(120Hz) Fixed 15V Negative electrode 35V TO-263-2 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7915CD2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7915CD2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7915CD2TR4G
IC REG LINEAR -15V 1A D2PAK

IC REG LINEAR -15V 1A D2PAK

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC7915CD2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7915CD2TR4G
PMIC - Voltage Regulators - Linear MC7915CD2TR4G
IC REG LINEAR -15V 1A D2PAK

IC REG LINEAR -15V 1A D2PAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7915CD2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7915CD2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7915CD2TR4G
IC REG LINEAR -15V 1A D2PAK

IC REG LINEAR -15V 1A D2PAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 8056622P 8056622 074697-MC7915CD2TR4G MC7915CD2TR4GOSCT-ND 776-MC7915CD2TR4G 48602878 MC7915CD2TR4G MC7915CD2TR4G MC7915CD2TR4G MC7915CD2TR4G MC7915CD2TR4G
Product Name Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7915CD2TR4G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -15V 1A LDO Voltage Regulator IC Power Management IC Linear Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
IQ 0.0044 amps 0.0044 amps
Output Polarity Negative Negative Negative Negative Negative
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; D2pak Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK TO-263 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Regulator Type Low Dropout Standard Low Dropout
Unlock Full Specs
to access all available technical data