Renesas Electronics Corporation Power Management IC DG406DYZ

Description
ANALOG MULTIPLEXER, 16 X 1, SOIC-28; MULTIPLEXER CONFIGURATION:16:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:50OHM; SUPPLY VOLTAGE RANGE:¦ 15V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:28PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG MULTIPLEXER, 16 X 1, SOIC-28; MULTIPLEXER CONFIGURATION:16:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:50OHM; SUPPLY VOLTAGE RANGE:¦ 15V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:28PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107613755 - Radwell International
Willingboro, NJ, United States
Power Management IC
107613755
Power Management IC 107613755
ANALOG MULTIPLEXER, 16 X 1, SOIC-28; MULTIPLEXER CONFIGURATION:16:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:50OHM; SUPPLY VOLTAGE RANGE:¦ 15V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:28PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOG MULTIPLEXER, 16 X 1, SOIC-28; MULTIPLEXER CONFIGURATION:16:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:50OHM; SUPPLY VOLTAGE RANGE:¦ 15V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:28PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107613755
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3959SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 3 amps
View Details
2 suppliers
Power Management - Specialized - 2312-ACT88430QJ101-TTR-ND - DigiKey
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24298RTWR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details