Manufacturer: Texas Instruments
Win Source Part Number: 035684-UC3843AN
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
PWM Controller, Current Mode, 500kHz, 1A, 25V, 8-Pin PDIP Product overview: UC3843AN from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 1A, 25V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500kHz, 1A, 25V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3843AN can be used for catalog matching and distributor lookup.
Switching Controllers Current Mode
SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR MULT TOPOLOGY 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 035684-UC3843AN | 296-11285-5-ND | 760-UC3843AN | UC3843AN | 16710610 | UC3843AN | UC3843AN |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3843AN | DC DC Switching Controllers | 500kHz 1A 25V Power Management IC | Switching Controllers | IC Chip | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors |
| Configuration / Function | Buck, Boost, Flyback, Forward Converter | ||||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; P | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control |