SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 400KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY
IC REG CTRLR FLYBACK 16DIP
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
IC REG CTRLR FLYBACK 16DIP
IC REG CTRLR FLYBACK 16DIP
| Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 155963743 | SG2524BN | SG2524BN | 536-SG2524BN | SG2524BN |
| Product Name | Power Management IC | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR FLYBACK 16DIP | DC DC Switching Controllers |
| Special Features | Enable | Multiple Outputs | |||
| fsw | 0.0500 to 600 kHz | 0.0500 to 600 kHz | 0.0500 kHz | ||
| Duty Cycle | 49 | 49 | 49 | ||
| Output Voltage Type | Fixed; Transistor Driver | Transistor Driver | |||
| Package Type | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300, 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) |