Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 102724-MC33060AP
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 25kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-PDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 40 V
Control Operating Temperature: -40°C to 85°C (TA)
Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-PDIP
IC REG CTRLR FLYBACK 14DIP
SWITCHING CONTROLLER, VOLTAGE-MODE, 0.5A, 200KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC33060AP-ND | 102724-MC33060AP | MC33060AP | MC33060AP | 88383265 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC33060AP | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC Chip |
| Package Type | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-PDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| fsw | 25 kHz | 25 kHz | 25 kHz | 25 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Flyback | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |