ANALOG SWITCH, QUAD, SPST, SOIC-16; NO. OF CHANNELS:4CHANNELS; ANALOG SWITCH TYPE:SPST; ON STATE RESISTANCE MAX:85OHM; SUPPLY VOLTAGE RANGE:5V TO 34V; ANALOG SWITCH CASE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 107578693 |
| Product Name | Power Management IC |