1.23V, ADJUSTABLE DELAY, HIGH AC Product overview: BD3775AF-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.23V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.23V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-BD3775AF-E2 can be used for catalog matching and distributor lookup.
Power Supply Controller Power Supply Monitor 8-SOP
Power Supply Controller Power Supply Monitor 8-SOP
Power Supply Controller Power Supply Monitor 8-SOP
POWER SUPPLY MONITOR, -40 TO 85DEG C, THRESHOLD VOLTAGE:1.23V, NO. OF SUPERVISORS / MONITORS:1MONITORS, SUPPLY VOLTAGE MIN:3.5V, SUPPLY VOLTAGE MAX:18V, RESET TYPE:ACTIVE-LOW, OPEN-COLLECTOR, DIGITAL IC CASE:SOP, NO. OF PINS:8PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
1.23V, ADJUSTABLE DELAY, HIGH AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 760-BD3775AF-E2 | 846-BD3775AF-E2CT-ND | 136770468 | BD3775AF-E2 |
| Product Name | 1.23V Power Management IC | Power Supply Controllers, Monitors | Power Management IC | Power Supply Controllers, Monitors |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 8-SOIC (0.173", 4.40mm Width) |