(PRICE/TC), VOLTAGE SUPERVISOR, 4.55V, SOIC-8; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:3.6V; SUPPLY VOLTAGE MAX:18V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; DELAY ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 16611579 |
| Product Name | Power Management IC |