Manufacturer: Rohm Semiconductor
Win Source Part Number: 007650-BA9743AFV-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 10kHz to 800kHz
Control Features: Dead Time Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOPB
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 3.6 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
IC REG CTRLR BUCK/BOOST 16-SSOPB
Switching Controllers CTRLR REG 2CH
INTEGRATED CIRCUITS, POWER MANAGEMENT, 16-SSOP-B PACKAGE, 0.173", 4.40MM WIDTH, 3.6V-35V. FREE 2 YEAR RADWELL WARRANTY
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SSOP-B
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 007650-BA9743AFV-E2 | BA9743AFV-E2 | BA9743AFV-E2 | 224092532 | BA9743AFV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BA9743AFV-E2 | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Power Management IC | DC DC Switching Controllers |
| Configuration / Function | Buck, Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 16-SSOPB | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Soft Start | Dead Time Control, Soft Start |