Texas Instruments High-Performance Analog Power Management IC TL7705ACPSR

Description
VOLTAGE SUPERVISOR 1.8MA, 18V, SOP-8,THRESHOLD VOLTAGE 4.55V, NO. OF SUPERVISORS / MONITORS 1MONITOR, SUPPLY VOLTAGE MIN 3.5V, SUPPLY VOLTAGE MAX 18V, RESET TYPE ACTIVE-HIGH, ACTIVE-LOW, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE SUPERVISOR 1.8MA, 18V, SOP-8,THRESHOLD VOLTAGE 4.55V, NO. OF SUPERVISORS / MONITORS 1MONITOR, SUPPLY VOLTAGE MIN 3.5V, SUPPLY VOLTAGE MAX 18V, RESET TYPE ACTIVE-HIGH, ACTIVE-LOW, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 17068288 - Radwell International
Willingboro, NJ, United States
Power Management IC
17068288
Power Management IC 17068288
VOLTAGE SUPERVISOR 1.8MA, 18V, SOP-8,THRESHOLD VOLTAGE 4.55V, NO. OF SUPERVISORS / MONITORS 1MONITOR, SUPPLY VOLTAGE MIN 3.5V, SUPPLY VOLTAGE MAX 18V, RESET TYPE ACTIVE-HIGH, ACTIVE-LOW, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE SUPERVISOR 1.8MA, 18V, SOP-8,THRESHOLD VOLTAGE 4.55V, NO. OF SUPERVISORS / MONITORS 1MONITOR, SUPPLY VOLTAGE MIN 3.5V, SUPPLY VOLTAGE MAX 18V, RESET TYPE ACTIVE-HIGH, ACTIVE-LOW, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 17068288
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412876 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
View Details
Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details