IC, VOLT SUPERVISOR, 7702, 8-PDIP, THRESHOLD VOLTAGE: 2.53V, 1 MONITOR, SUPPLY VOLTAGE: 3.5V ~ 18V, RESET TYPE: ACTIVE-HIGH / ACTIVE-LOW, 8 PINS, 1US MAXIMUM PROPAGATION DELAY, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC SUPERVISOR 1 CHANNEL 8DIP
| Radwell International | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 71555674 | TL7702ACP |
| Product Name | Power Management IC | Supervisors |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm) |