Manufacturer: ON Semiconductor
Win Source Part Number: 022676-MC34063ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Family Name: MC34063A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): AP34063S8G-13; AP34063S8G-U; AP34063S8L-U;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Czech Republic, Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Sw Regulator 1.5A Step-Up/Down/Inv SOIC8
Sw Regulator 1.5A Step-Up/Down/Inv SOIC8
Sw Regulator 1.5A Step-Up/Down/Inv SOIC8
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
SWITCHING VOLTAGE REGULATOR, SMD, SOIC-8, 40 V, 1.5 AMP, 100 KHZ. FREE 2 YEAR RADWELL WARRANTY
IC REG BUCK BST ADJ 1.5A 8SOIC
Switching Voltage Regulators 40V 1.5A Buck/Boost/Inverting
IC REG BUCK BST ADJ 1.5A 8SOIC
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK BST ADJ 1.5A 8SOIC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 022676-MC34063ADR2G | 6899948P | 1035076 | MC34063ADR2GOSCT-ND | 18726234 | MC34063ADR2G | MC34063ADR2G | MC34063ADR2G | MC34063ADR2G | MC34063ADR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34063ADR2G | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Power Management IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | Buck; Boost | Buck; Boost | Buck | Buck; Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; SOIC | SOIC; Other; Soic | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||||
| Special Features | Multiple Outputs; Synchronous Rectification |