ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BDJ5FC0WEFJ-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BDJ5FC0WEFJ-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BDJ5FC0WEFJ-E2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BDJ5FC0WEFJ-E2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BDJ5FC0WEFJ-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BDJ5FC0WEFJ-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BDJ5FC0WEFJ-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BDJ5FC0WEFJ-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BDJ5FC0WEFJ-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BDJ5FC0WEFJ-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
Singapore, Singapore
15V 1A Voltage Regulator IC
776-BDJ5FC0WEFJ-E2
15V 1A Voltage Regulator IC 776-BDJ5FC0WEFJ-E2
IC REG LINEAR 15V 1A 8HTSOP Product overview: BDJ5FC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BDJ5FC0WEFJ-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 15V 1A 8HTSOP Product overview: BDJ5FC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BDJ5FC0WEFJ-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BDJ5FC0WEFJ-E2 - 864114-BDJ5FC0WEFJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BDJ5FC0WEFJ-E2
864114-BDJ5FC0WEFJ-E2
PMIC - PMIC - Voltage Regulators - Linear - BDJ5FC0WEFJ-E2 864114-BDJ5FC0WEFJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864114-BDJ5FC0WEFJ-E 2 Operating Temperature Range: -25°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 1A 8-HTSOP-J Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BDJ5FC0 Categories: Integrated Circuits (ICs) Case / Package: 8-HTSOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BDJ5FC0WEFJ-E2DKR, BDJ5FC0WEFJ-E2CT, BDJ5FC0WEFJ-E2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864114-BDJ5FC0WEFJ-E2
Operating Temperature Range: -25°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A 8-HTSOP-J
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BDJ5FC0
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BDJ5FC0WEFJ-E2DKR, BDJ5FC0WEFJ-E2CT, BDJ5FC0WEFJ-E2TR

Buy Now Datasheet
Power Management IC - 136771405 - Radwell International
Willingboro, NJ, United States
Power Management IC
136771405
Power Management IC 136771405
(PRICE/TC) LDO, FIXED, 15V, 1A, -25 TO 85DEG C, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:16V, INPUT VOLTAGE MAX:26.5V, FIXED OUTPUT VOLTAGE NOM.:15V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:1A, DROPOUT ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) LDO, FIXED, 15V, 1A, -25 TO 85DEG C, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:16V, INPUT VOLTAGE MAX:26.5V, FIXED OUTPUT VOLTAGE NOM.:15V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:1A, DROPOUT ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BDJ5FC0WEFJ-E2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BDJ5FC0WEFJ-E2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BDJ5FC0WEFJ-E2
IC REG LINEAR 15V 1A 8HTSOP

IC REG LINEAR 15V 1A 8HTSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BDJ5FC0WEFJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BDJ5FC0WEFJ-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BDJ5FC0WEFJ-E2
IC REG LINEAR 15V 1A 8HTSOP

IC REG LINEAR 15V 1A 8HTSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - BDJ5FC0WEFJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BDJ5FC0WEFJ-E2
PMIC - Voltage Regulators - Linear BDJ5FC0WEFJ-E2
IC REG LINEAR 15V 1A 8HTSOP

IC REG LINEAR 15V 1A 8HTSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number BDJ5FC0WEFJ-E2DKR-ND 776-BDJ5FC0WEFJ-E2 864114-BDJ5FC0WEFJ-E2 136771405 BDJ5FC0WEFJ-E2 BDJ5FC0WEFJ-E2 BDJ5FC0WEFJ-E2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 15V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BDJ5FC0WEFJ-E2 Power Management IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Other; Tape & Reel (TR) Other; 8-HTSOP-J SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3949SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 7513033 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
LDO Voltage Regulator IC - 85-BQ25050DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 7 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP667AR - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details