Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1222499-MIC38C43AYM
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback, Forward Converter
Control Features: Frequency Control
Supply Voltage: 7.6V ~ 20V
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 96%
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: MIC38C43
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Switching Frequency: 500kHz
Switching Controllers Monolithic SMPS Controller
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
SWITCHING CONTROLLER, CURRENT-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8, ROHS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-1773-5-ND | 1222499-MIC38C43AYM | MIC38C43AYM | MIC38C43AYM | 536-MIC38C43AYM | MIC38C43AYM | MIC38C43AYM | 87566493 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C43AYM | Switching Controllers | DC DC Switching Controllers | IC REG CTRLR MULT TOPOLOGY 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Power Management IC |
| Configuration / Function | Buck; Boost | Buck, Boost, Flyback, Forward Converter | ||||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | |||
| Special Features | Synchronous Rectification | Synchronous Rectification; Frequency Control | Frequency Control | |||||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |