Hysteretic PFET Buck Controller with Enable Pin 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 082722-LM3489MM
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 35 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
IC, PMIC, SWITCHING CONTROL, TRANSISTOR DRIVER, STEP-DOWN, BUCK, 1.4MHZ, 35V, 4A, 100% DUTY CYCLE, 8-VSSOP. FREE 2 YEAR RADWELL WARRANTY
IC REG CTRLR BUCK 8VSSOP
IC REG CTRLR BUCK 8VSSOP
IC REG CTRLR BUCK 8VSSOP
Switching Controllers Hysteretic PFET Buck Controller with Enable Pin 8-VSSOP -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Radwell International | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3489MM | 082722-LM3489MM | LM3489MMTR-ND | LM3489MM | 55576567 | LM3489MM | LM3489MM | LM3489MM | LM3489MM |
| Product Name | LM3489 Hysteretic PFET Buck Controller with Enable Pin | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3489MM | DC DC Switching Controllers | DC DC Switching Controllers | IC Chip | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | |||
| Special Features | Enable | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable | Internal Current Limit; Current Limit, Enable | ||||||
| Output Voltage | 1.24 to 35 volts | ||||||||
| IOUT | 4 amps |