Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 037303-SG2525AP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Push-Pull
Frequency - Switching: 100Hz to 400kHz
Control Features: Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-SO
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG CTRLR BCK/PSH-PULL 16SOIC
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
SWITCHING CONTROLLER, VOLTAGE-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
Switching Controllers Voltage Mode w/Sync
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-6726-5-ND | 037303-SG2525AP | SG2525AP | SG2525AP | 110210287 | SG2525AP |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2525AP | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Power Management IC | Switching Controllers |
| Configuration / Function | Buck | Buck, Push-Pull | ||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; 16-SO | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Enable, Soft Start | |||
| fsw | 0.1000 to 400 kHz | 0.1000 to 400 kHz | 0.1000 to 400 kHz | 0.1000 to 400 kHz | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |