Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-Mini DIP
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-Mini DIP
Switching Controllers 0.5mA Current Mode
IC REG CTRLR PWM CM 8-MINIDIP
SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
IC REG CTRLR PWM CM 8-MINIDIP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-3079-5-ND | UC3842BN | UC3842BN | UC3842BN | 21744515 | UC3842BN |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Power Management IC | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | Buck; Boost | ||||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | |||
| fsw | 500 kHz | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Output Voltage Type | Fixed; Transistor Driver |