SIMPLE SWITCHER? CONTROLLER, 42V Synchronous Step-Down 14-HTSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP
DC-DC Controller Step-Down 42Vin TSSOP14
DC-DC Controller Step-Down 42Vin TSSOP14
DC-DC Controller Step-Down 42Vin TSSOP14
Manufacturer: Texas Instruments
Win Source Part Number: 019022-LM3150MHE/NOP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, On Time Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: LM3150
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 6 V to 42 V
Alternative Parts (Cross-Reference): LTC3770EUH#TRPBF; BD63536FJ; BD63536FJ-E2; LTC3730CG#PBF;
Introduction Date: October 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Security, Communications & Networking
SWITCHING CONTROLLER, VOLTAGE-MODE, 1000KHZ SWITCHING FREQ-MAX, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
IC REG CTRLR BUCK 14TSSOP
IC REG CTRLR BUCK 14TSSOP
Switching Controllers 42V SYNC STEP-DOWN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Radwell International | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3150MHE/NOPB | LM3150MHE/NOPBTR-ND | 7615612 | 7615612P | 019022-LM3150MHE/NOPB | 47435079 | LM3150MHE/NOPB | LM3150MHE/NOPB | LM3150MHE/NOPB | LM3150MHE/NOPB |
| Product Name | LM3150 SIMPLE SWITCHER? CONTROLLER, 42V Synchronous Step-Down | DC DC Switching Controllers | Voltage Controllers | Voltage Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3150MHE/NOPB | Power Management IC | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck; Buck | Buck | |||||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Tssop | SSOP; Other; TSSOP | SSOP; Other; 14-HTSSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Special Features | Enable,Tracking | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, On Time Control, Soft Start | Internal Current Limit; Current Limit, Enable, On Time Control, Soft Start | ||||||
| Output Voltage | 0.6000 to 40 volts | |||||||||
| IOUT | 12 amps | 12 amps | 12 amps |