Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 5A Multiwatt-15 (Vertical, Bent and Staggered Leads)
Manufacturer: STMicroelectronics
Win Source Part Number: 1051240-L4975A
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 15-Multiwatt
Purpose: Step-Down
Maximum Input Voltage: 50V
Nominal Output Voltage (Min/Fixed): 5.1V
Maximum Output Voltage: 40V
Minimum Input Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 5A 15MULTIWATT
DISCONTINUED BY MANUFACTURER, BUCK SWITCHING REGULATOR IC, POSITIVE, ADJUSTABLE, 5.1V, 1 OUTPUT, 5A, MULTIWATT-15. FREE 2 YEAR RADWELL WARRANTY
Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 5A Multiwatt-15 (Vertical, Bent and Staggered Leads)
IC REG BUCK ADJ 5A 15MULTIWATT
IC REG BUCK ADJ 5A 15MULTIWATT
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-5335-5-ND | 1051240-L4975A | L4975A | 16451732 | L4975A | L4975A | L4975A |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L4975A | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Power Management IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Multiwatt-15 (Vertical, Bent and Staggered Leads) | Other; 15-Multiwatt | Other; Multiwatt-15 (Vertical, Bent and Staggered Leads) | Other; Multiwatt-15 (Vertical, Bent and Staggered Leads) | |||
| Output Voltage | 5.1 to 40 volts | 5.1 volts | 5.1 volts | 5.1 to 40 volts | 5.1 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |