Pb-Free HIGH SPEED DOUBLE ENDED CONT, 8L
Pb-Free HIGH SPEED DOUBLE ENDED CONT, 8L
Pb-Free HIGH SPEED DOUBLE ENDED CONT, 8L
Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC,SMPS CONTROLLER,VOLTAGE-M
Switching Controllers HI SPD DOUBLE ENDED CONT 8LD
Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
| RS Components, Ltd. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2640640P | ISL6744AAUZ-ND | 136748223 | ISL6744AAUZ | ISL6744AAUZ | ISL6744AAUZ | ISL6744AAUZ |
| Product Name | Voltage Controllers | DC DC Switching Controllers | Power Management IC | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||||
| Special Features | Synchronous Rectification | Frequency Control, Soft Start | |||||
| fsw | 1000 kHz | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |