Renesas Electronics Corporation Power Management IC ISL83485IBZ-T7A

Description
IC TRANSCEIVER, 10MBPS, SOIC-8, DEVICE TYPE: TRANSCEIVER, IC INTERFACE TYPE: RS422, RS485, NO. OF DRIVERS: 1 DRIVERS, NO. OF RECEIVERS: 1 RECEIVERS, SUPPLY VOLTAGE MIN: 3V, SUPPLY VOLTAGE MAX: 3.6V, DRIVER CASE STYLE: SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
IC TRANSCEIVER, 10MBPS, SOIC-8, DEVICE TYPE: TRANSCEIVER, IC INTERFACE TYPE: RS422, RS485, NO. OF DRIVERS: 1 DRIVERS, NO. OF RECEIVERS: 1 RECEIVERS, SUPPLY VOLTAGE MIN: 3V, SUPPLY VOLTAGE MAX: 3.6V, DRIVER CASE STYLE: SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107628489 - Radwell International
Willingboro, NJ, United States
Power Management IC
107628489
Power Management IC 107628489
IC TRANSCEIVER, 10MBPS, SOIC-8, DEVICE TYPE: TRANSCEIVER, IC INTERFACE TYPE: RS422, RS485, NO. OF DRIVERS: 1 DRIVERS, NO. OF RECEIVERS: 1 RECEIVERS, SUPPLY VOLTAGE MIN: 3V, SUPPLY VOLTAGE MAX: 3.6V, DRIVER CASE STYLE: SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC TRANSCEIVER, 10MBPS, SOIC-8, DEVICE TYPE: TRANSCEIVER, IC INTERFACE TYPE: RS422, RS485, NO. OF DRIVERS: 1 DRIVERS, NO. OF RECEIVERS: 1 RECEIVERS, SUPPLY VOLTAGE MIN: 3V, SUPPLY VOLTAGE MAX: 3.6V, DRIVER CASE STYLE: SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107628489
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24123RHLT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details