Texas Instruments High-Performance Analog Supervisors TL7757CLP

Description
IC SUPERVISOR 1 CHANNEL TO92-3
Datasheet
Description
IC SUPERVISOR 1 CHANNEL TO92-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - TL7757CLP - ODG (Origin Data Global)
Shenzhen, China
Supervisors
TL7757CLP
Supervisors TL7757CLP
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet
Power Management IC - 39493173 - Radwell International
Willingboro, NJ, United States
Power Management IC
39493173
Power Management IC 39493173
SUPPLY VOLTAGE SUPERVISOR; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1V; SUPPLY VOLTAGE MAX:7V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:TO-92; NO. OF PINS:3PINS; DELAY TIME:3.4µS; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SUPPLY VOLTAGE SUPERVISOR; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1V; SUPPLY VOLTAGE MAX:7V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:TO-92; NO. OF PINS:3PINS; DELAY TIME:3.4µS; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number TL7757CLP 39493173
Product Name Supervisors Power Management IC
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data