6-60V Wide Vin, Current Mode Boost and SEPIC Controller 10-VSSOP -40 to 125
Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR/CONTROLLER
Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR BOOST/SEPIC 10MSOP
| Texas Instruments | DigiKey | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5022MM | LM5022MMTR-ND | 49040997 | LM5022MM | LM5022MM |
| Product Name | LM5022 6-60V Wide Vin, Current Mode Boost and SEPIC Controller | DC DC Switching Controllers | Power Management IC | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Adjustable UVLO,Enable,Frequency Synchronization | Frequency Control, Soft Start | |||
| Output Voltage | 1.25 to ? volts | ||||
| IOUT | 1 amps |