Series Low Dropout Regulators 5-DDPAK/TO-263 -40 to 85
100-mA, 26-V, high-PSRR, low-dropout voltage regulator 5-DDPAK/TO-263 -40 to 85 Product overview: LM2931CS/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CS/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 206339-LM2931CS/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: 3 V to 24 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.3V @ 100mA
Operating Supply Current: 1mA to 15mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Maximum Output Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA DDPAK/TO-263-5
Adjustable Positive LDO Regulator, 3V Min, 24V Max, 0.6V Dropout, BIPolar, PSSO5
IC REG LIN POS ADJ 100MA DDPAK
IC REG LIN POS ADJ 100MA DDPAK
LDO Voltage Regulators Series Low Dropout Regulators 5-DDPAK/TO-263 -40 to 85
IC, VOLTAGE REGULATOR, ADJUSTABLE, 1 REGULATOR, 26V INPUT, 3V MINIMUM OUTPUT, 24V MAXIMUM OUTPUT, 100MA, TO-263-6. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2931CS/NOPB | 776-LM2931CS/NOPB | 206339-LM2931CS/NOPB | LM2931CS/NOPB-ND | LM2931CS/NOPB | LM2931CS/NOPB | LM2931CS/NOPB | LM2931CS/NOPB | 47440183 |
| Product Name | LM2931-N Series Low Dropout Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM2931CS/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Power Management IC | |
| Output Voltage Type | Fixed Output,Adjustable Output | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220,TO-92 | Other; TO-263 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | TO-263 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||||
| Output Voltage | 3 to 24 volts | 24 volts | 3 volts | 3 to 24 volts | 3 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |