DC/DC Controller, 10A, 3V, 28V In, VQFN, Tape & Reel Product overview: TPS51116RGET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 3V, 28V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10A, 3V, 28V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51116RGET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033965-TPS51116RGET
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 1.5V, 1.8V, 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
IC REG CTRLR DDR 1OUT 24VQFN
IC REG CTRLR DDR 1OUT 24VQFN
Switching Controllers DDR2 SWITCHER AND LDO
SWITCHING CONTROLLER, CURRENT-MODE, 6A, 400KHZ SWITCHING FREQ-MAX, DDR TERMINATION REGULATOR, 3A, SUPPLY VOLTAGE MIN:4.5V - MAX:28V, VQFN-24, ROHS COMPLIANCE YES, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-TPS51116RGET | 033965-TPS51116RGET | TPS51116RGET | TPS51116RGET | TPS51116RGET | 16826166 |
| Product Name | 10A 3V 28V VQFN Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116RGET | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Controllers | IC Chip |
| Output Voltage Type | Fixed | |||||
| Package Type | Other; VQFN | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Output Voltage | 3 volts | 1.5 to 2.5 volts | ||||
| IOUT | 10 amps |