Texas Instruments High-Performance Analog Power Management IC TL7705AIP

Description
VOLTAGE SUPERVISOR 1.8MA, 18V, 8-DIP, THRESHOLD VOLTAGE:4.55V, NO. OF SUPERVISORS / MONITORS:1MONITORS, SUPPLY VOLTAGE MIN:3.5V, SUPPLY VOLTAGE MAX:18V, RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW, DIGITAL IC CASE:DIP, NO. OF PINS:8PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE SUPERVISOR 1.8MA, 18V, 8-DIP, THRESHOLD VOLTAGE:4.55V, NO. OF SUPERVISORS / MONITORS:1MONITORS, SUPPLY VOLTAGE MIN:3.5V, SUPPLY VOLTAGE MAX:18V, RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW, DIGITAL IC CASE:DIP, NO. OF PINS:8PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 16633809 - Radwell International
Willingboro, NJ, United States
Power Management IC
16633809
Power Management IC 16633809
VOLTAGE SUPERVISOR 1.8MA, 18V, 8-DIP, THRESHOLD VOLTAGE:4.55V, NO. OF SUPERVISORS / MONITORS:1MONITORS, SUPPLY VOLTAGE MIN:3.5V, SUPPLY VOLTAGE MAX:18V, RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW, DIGITAL IC CASE:DIP, NO. OF PINS:8PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE SUPERVISOR 1.8MA, 18V, 8-DIP, THRESHOLD VOLTAGE:4.55V, NO. OF SUPERVISORS / MONITORS:1MONITORS, SUPPLY VOLTAGE MIN:3.5V, SUPPLY VOLTAGE MAX:18V, RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW, DIGITAL IC CASE:DIP, NO. OF PINS:8PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 16633809
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLB-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
6 suppliers
Switching Regulators - 1883362 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Smd
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951706VZA - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
View Details