"Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V) 2 Output 1.7A, 500mA 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V) 2 Output 1.7A, 500mA 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V) 2 Output 1.7A, 500mA 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023105-BD93291EFJ-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Buck
Frequency - Switching: 300kHz to 600kHz, 1.5MHz to 2.5MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 1.7A, 500mA
Family Name: BD93291
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-HTSOP-J
Purpose: Step-Down
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 0.8V (5V)
Maximum Output Voltage: 4V
Minimum Input Voltage: 8V
Introduction Date: November 13, 2012
ECCN: EAR99
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ/5V DL 8HTSOP-J
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V) 2 Output 1.7A, 500mA 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators IC Pwr Swtch Reg Multi Output
BUCK SWITCHING REGULATOR IC, POSITIVE ADJUSTABLE, 5V, 2 OUTPUT 1.7A, 500MA, 8-SOIC.. FREE 2 YEAR RADWELL WARRANTY
IC REG BUCK ADJ/5V DL 8HTSOP-J
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD93291EFJ-E2TR-ND | 1023105-BD93291EFJ-E2 | BD93291EFJ-E2 | BD93291EFJ-E2 | BD93291EFJ-E2 | 107669382 | BD93291EFJ-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD93291EFJ-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Power Management IC | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | |||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-HTSOP-J | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 4 volts | 0.8000 to 5 volts | 0.8000 volts | 0.8000 to 4 volts |