Texas Instruments High-Performance Analog Power Management IC TL7712ACD

Description
VOLTAGE SUPERVISOR, 1.8MA, 18V, SOIC-8; THRESHOLD VOLTAGE:10.8V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:3.5V; SUPPLY VOLTAGE MAX:18V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE SUPERVISOR, 1.8MA, 18V, SOIC-8; THRESHOLD VOLTAGE:10.8V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:3.5V; SUPPLY VOLTAGE MAX:18V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 16799611 - Radwell International
Willingboro, NJ, United States
Power Management IC
16799611
Power Management IC 16799611
VOLTAGE SUPERVISOR, 1.8MA, 18V, SOIC-8; THRESHOLD VOLTAGE:10.8V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:3.5V; SUPPLY VOLTAGE MAX:18V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE SUPERVISOR, 1.8MA, 18V, SOIC-8; THRESHOLD VOLTAGE:10.8V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:3.5V; SUPPLY VOLTAGE MAX:18V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 16799611
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

2.1A Power Management IC - 746-AMT49502KLPTR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 165 C (329 F)
View Details
2 suppliers
Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details