(PRICE/TC), VOLTAGE MONITOR, 4.55V, SOT-23-5; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1.1V; SUPPLY VOLTAGE MAX:5.5V; RESET TYPE:MANUAL, ACTIVE-LOW / PUSH-PULL; DIGITAL IC CASE:SOT-23; NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC SUPERVISOR 1 CHANNEL SOT23-5
| Radwell International | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 16991763 | TPS3823-50DBVR |
| Product Name | Power Management IC | Supervisors |
| Package Type | SOT23; Other; SC-74A, SOT-753 |