Manufacturer: Texas Instruments
Win Source Part Number: 035662-UC3526DW
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 1Hz to 400kHz
Control Features: Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
IC REG CTRLR MULT TOP 18SOIC
PWM CONTROLLER, INPUT: 15V; OUTPUT: 5V (100MA), 8-35V (MIN-MAX) SUPPLY VOLTAGE, SOIC CASE STYLE, 18PIN, 400KHZ FREQUENCY, 0-70C OPERATING TEMP, ROHS COMPLIANT, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Switching Controllers Regulating PWM
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 035662-UC3526DW | 296-11221-5-ND | UC3526DW | 16786226 | UC3526DW | UC3526DW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526DW | DC DC Switching Controllers | DC DC Switching Controllers | Power Management IC | Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 18-SOIC | SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 18-SOIC (0.295", 7.50mm Width) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset, Soft Start | Synchronous Rectification | Multiple Outputs | |||
| fsw | 1.00E-3 to 400 kHz | 1.00E-3 to 400 kHz | 1.00E-3 kHz | 1.00E-3 to 400 kHz |