Manufacturer: Intersil
Win Source Part Number: 040863-ISL62882CHRTZ
Packaging: Tube/Rail
Applications: Converter, Intel IMVP-6.5
Mounting: SMD (SMT)
Voltage - Input: 5 V to 25 V
Number of Outputs: 1
Output Voltage: 0.75 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-TQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG CONV INTEL 1OUT 40TQFN Product overview: ISL62882CHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62882CHRTZ can be used for catalog matching and distributor lookup.
Switching Controllers 2 PHS PWM BUCKG FOR MICROPROC PWR SUP
IC REG CONV INTEL 1OUT 40TQFN
POWER MANAGEMENT IC, 300KHZ, TQFN, INPUT VOLTAGE MIN:4.5V, INPUT VOLTAGE MAX:25V, PWM INPUT FREQUENCY:300KHZ, DIGITAL IC CASE:TQFN, NO. OF PINS:40PINS, EXTERNAL INPUT CAPACITANCE:-, EXTERNAL OUTPUT CAPACITANCE:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 040863-ISL62882CHRTZ | 750-ISL62882CHRTZ | ISL62882CHRTZ | ISL62882CHRTZ | 136746075 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62882CHRTZ | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | Power Management IC |
| Package Type | Other; 40-TQFN (5x5) | Other; Tube | Other; 40-VFQFN Exposed Pad |